Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970200477

Description
"Hex Spacer Threaded M4 Stainless Steel 0.787"" (20.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Stainless Steel 0.787"" (20.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13140-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13140-ND
Board Spacers, Standoffs 732-13140-ND
"Hex Spacer Threaded M4 Stainless Steel 0.787"" (20.00mm) Silver"

"Hex Spacer Threaded M4 Stainless Steel 0.787"" (20.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970200477
Standoffs & Spacers 970200477
Standoffs & Spacers WA-SSSIE Spacer Stud M4x20mm SW 7

Standoffs & Spacers WA-SSSIE Spacer Stud M4x20mm SW 7

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13140-ND 970200477
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details