Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970200351

Description
"Hex Spacer Threaded M3x0.5 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10595-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10595-ND
Board Spacers, Standoffs 732-10595-ND
"Hex Spacer Threaded M3x0.5 Steel 0.787"" (20.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 20Mm, M3; Standoff Material Wurth Elektronik - 57AC8011 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 20Mm, M3; Standoff Material Wurth Elektronik
57AC8011
Standoff, Hex Female-Female, 20Mm, M3; Standoff Material Wurth Elektronik 57AC8011
STANDOFF, HEX FEMALE-FEMALE, 20MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:20mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 20MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:20mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10595-ND 57AC8011
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 20Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details