Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970180485

Description
"Hex Spacer Threaded M4 Polyamide 0.709"" (18.00mm) Black"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Polyamide 0.709"" (18.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-970180485-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-970180485-ND
Board Spacers, Standoffs 732-970180485-ND
"Hex Spacer Threaded M4 Polyamide 0.709"" (18.00mm) Black"

"Hex Spacer Threaded M4 Polyamide 0.709"" (18.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970180485
Standoffs & Spacers 970180485
Standoffs & Spacers WA-SPaIE Spacer Stud M4x18mm SW 8

Standoffs & Spacers WA-SPaIE Spacer Stud M4x18mm SW 8

Buy Now Datasheet
Standoff, Hex Female-Female, 18Mm, M4; Standoff Material Wurth Elektronik - 94AC6061 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 18Mm, M4; Standoff Material Wurth Elektronik
94AC6061
Standoff, Hex Female-Female, 18Mm, M4; Standoff Material Wurth Elektronik 94AC6061
STANDOFF, HEX FEMALE-FEMALE, 18MM, M4; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:18mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 18MM, M4; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:18mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-970180485-ND 970180485 94AC6061
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 18Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2191928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers