Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970180324

Description
"Hex Spacer Threaded M3 Brass 0.709"" (18.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Brass 0.709"" (18.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12870-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12870-ND
Board Spacers, Standoffs 732-12870-ND
"Hex Spacer Threaded M3 Brass 0.709"" (18.00mm) Silver"

"Hex Spacer Threaded M3 Brass 0.709"" (18.00mm) Silver"

Buy Now Datasheet
Standoffs - 1842102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842102
Standoffs 1842102
Wurth Elektronik 970180324

Wurth Elektronik 970180324

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970180324
Standoffs & Spacers 970180324
Standoffs & Spacers WA-SBRII M3x18mm SW5.5

Standoffs & Spacers WA-SBRII M3x18mm SW5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 18Mm, M3; Standoff Material Wurth Elektronik - 94AC6057 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 18Mm, M3; Standoff Material Wurth Elektronik
94AC6057
Standoff, Hex Female-Female, 18Mm, M3; Standoff Material Wurth Elektronik 94AC6057
STANDOFF, HEX FEMALE-FEMALE, 18MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:18mm; Product Range:WA-SBRII Series; Overall Length:18mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 18MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:18mm; Product Range:WA-SBRII Series; Overall Length:18mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12870-ND 1842102 970180324 94AC6057
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 18Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 2699021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details