Wurth Elektronik GmbH & Co. KG Standoffs 970170324

Description
Brass Spacer Stud Metric Thread int./int
Request a Quote Datasheet
Description
Brass Spacer Stud Metric Thread int./int
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1842098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842098
Standoffs 1842098
Brass Spacer Stud Metric Thread int./int

Brass Spacer Stud Metric Thread int./int

Supplier's Site
Board Spacers, Standoffs - 732-12867-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12867-ND
Board Spacers, Standoffs 732-12867-ND
"Hex Spacer Threaded M3 Brass 0.669"" (17.00mm) Silver"

"Hex Spacer Threaded M3 Brass 0.669"" (17.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970170324
Standoffs & Spacers 970170324
Standoffs & Spacers WA-SBRII M3x17mm SW5.5

Standoffs & Spacers WA-SBRII M3x17mm SW5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 17Mm, M3; Standoff Material Wurth Elektronik - 94AC6051 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 17Mm, M3; Standoff Material Wurth Elektronik
94AC6051
Standoff, Hex Female-Female, 17Mm, M3; Standoff Material Wurth Elektronik 94AC6051
STANDOFF, HEX FEMALE-FEMALE, 17MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:17mm; Product Range:WA-SBRII Series; Overall Length:17mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 17MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:17mm; Product Range:WA-SBRII Series; Overall Length:17mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842098 732-12867-ND 970170324 94AC6051
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 17Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 1613639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details