Wurth Elektronik GmbH & Co. KG Standoffs 970160321

Description
WA-SSTII Steel Spacer Stud, metric, inte
Request a Quote Datasheet
Description
WA-SSTII Steel Spacer Stud, metric, inte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1768330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768330
Standoffs 1768330
WA-SSTII Steel Spacer Stud, metric, inte

WA-SSTII Steel Spacer Stud, metric, inte

Supplier's Site
Board Spacers, Standoffs - 732-10577-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10577-ND
Board Spacers, Standoffs 732-10577-ND
"Hex Spacer Threaded M3x0.5 Steel 0.630"" (16.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.630"" (16.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970160321
Standoffs & Spacers 970160321
Standoffs & Spacers WA--SSTII M 3x16mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x16mm SW 5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 16Mm, M3; Standoff Material Wurth Elektronik - 57AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 16Mm, M3; Standoff Material Wurth Elektronik
57AC7996
Standoff, Hex Female-Female, 16Mm, M3; Standoff Material Wurth Elektronik 57AC7996
STANDOFF, HEX FEMALE-FEMALE, 16MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:16mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 16MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:16mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768330 732-10577-ND 970160321 57AC7996
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 16Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
20mm Long, 3mm Dia. Steel Spring Post - S7270YM3020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7874 inch (20 mm)
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
PCB Spacers - 304154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details