Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970160155

Description
"Hex Spacer Threaded M2.5 Polyamide 0.630"" (16.00mm) Black"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M2.5 Polyamide 0.630"" (16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13011-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13011-ND
Board Spacers, Standoffs 732-13011-ND
"Hex Spacer Threaded M2.5 Polyamide 0.630"" (16.00mm) Black"

"Hex Spacer Threaded M2.5 Polyamide 0.630"" (16.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970160155
Standoffs & Spacers 970160155
Standoffs & Spacers WA-SPaIE Spacer Stud M2.5x16mm SW5

Standoffs & Spacers WA-SPaIE Spacer Stud M2.5x16mm SW5

Buy Now Datasheet
Standoff, Hex Female-Female, 16Mm, M2.5; Standoff Material Wurth Elektronik - 94AC6047 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 16Mm, M2.5; Standoff Material Wurth Elektronik
94AC6047
Standoff, Hex Female-Female, 16Mm, M2.5; Standoff Material Wurth Elektronik 94AC6047
STANDOFF, HEX FEMALE-FEMALE, 16MM, M2.5; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:16mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 16MM, M2.5; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:16mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13011-ND 970160155 94AC6047
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 16Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
PCB Supports - 304126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.5945 inch (15.1 mm)
View Details