Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970150366

Description
"Hex Spacer Threaded M3 Aluminum 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Aluminum 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-970150366-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-970150366-ND
Board Spacers, Standoffs 732-970150366-ND
"Hex Spacer Threaded M3 Aluminum 0.591"" (15.00mm)"

"Hex Spacer Threaded M3 Aluminum 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970150366
Standoffs & Spacers 970150366
Standoffs & Spacers WA-SALII M3x15mm SW6

Standoffs & Spacers WA-SALII M3x15mm SW6

Buy Now Datasheet
Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Wurth Elektronik - 94AC6040 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Wurth Elektronik
94AC6040
Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Wurth Elektronik 94AC6040
STANDOFF, HEX FEMALE-FEMALE, 15MM, M3; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SALII Series; Overall Length:15mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 15MM, M3; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SALII Series; Overall Length:15mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-970150366-ND 970150366 94AC6040
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details