Wurth Elektronik GmbH & Co. KG Standoffs 970100485

Description
Wurth Elektronik 970100485
Request a Quote Datasheet
Description
Wurth Elektronik 970100485
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1841924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841924
Standoffs 1841924
Wurth Elektronik 970100485

Wurth Elektronik 970100485

Supplier's Site
Standoffs - 1841731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841731
Standoffs 1841731
Wurth Elektronik 970100485

Wurth Elektronik 970100485

Supplier's Site
Board Spacers, Standoffs - 732-12995-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12995-ND
Board Spacers, Standoffs 732-12995-ND
"Hex Spacer Threaded M4 Polyamide 0.394"" (10.00mm) Black"

"Hex Spacer Threaded M4 Polyamide 0.394"" (10.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970100485
Standoffs & Spacers 970100485
Standoffs & Spacers WA-SPaIE Spacer Stud M4x10mm SW 8

Standoffs & Spacers WA-SPaIE Spacer Stud M4x10mm SW 8

Buy Now Datasheet
Standoff, Hex Female-Female, 10Mm, M4; Standoff Material Wurth Elektronik - 94AC6008 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 10Mm, M4; Standoff Material Wurth Elektronik
94AC6008
Standoff, Hex Female-Female, 10Mm, M4; Standoff Material Wurth Elektronik 94AC6008
STANDOFF, HEX FEMALE-FEMALE, 10MM, M4; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:10mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 10MM, M4; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:10mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1841924 732-12995-ND 970100485 94AC6008
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 10Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1590-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Thread Hexagonal 303 Stainless Steel Stand-off - S5921Y-SO10-01 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2699020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details