Wurth Elektronik GmbH & Co. KG Standoffs 970100321

Description
Wurth Elektronik 970100321 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 970100321 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1768102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768102
Standoffs 1768102
Wurth Elektronik 970100321 Standoff

Wurth Elektronik 970100321 Standoff

Supplier's Site
Standoffs - 1768403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768403
Standoffs 1768403
Wurth Elektronik 970100321 Standoff

Wurth Elektronik 970100321 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10541-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10541-ND
Board Spacers, Standoffs 732-10541-ND
"Hex Standoff Threaded M3x0.5 Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970100321
Standoffs & Spacers 970100321
Standoffs & Spacers WA--SSTII M 3x10mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x10mm SW 5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 10Mm, M3; Standoff Material Wurth Elektronik - 57AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 10Mm, M3; Standoff Material Wurth Elektronik
57AC7965
Standoff, Hex Female-Female, 10Mm, M3; Standoff Material Wurth Elektronik 57AC7965
STANDOFF, HEX FEMALE-FEMALE, 10MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:10mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 10MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:10mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768102 732-10541-ND 970100321 57AC7965
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 10Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers