Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970060155

Description
"Hex Spacer Threaded M2.5 Polyamide 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M2.5 Polyamide 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12981-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12981-ND
Board Spacers, Standoffs 732-12981-ND
"Hex Spacer Threaded M2.5 Polyamide 0.236"" (6.00mm)"

"Hex Spacer Threaded M2.5 Polyamide 0.236"" (6.00mm)"

Buy Now Datasheet
Standoffs - 1841703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841703
Standoffs 1841703
Plastic Spacer Stud Metric Thread int./i

Plastic Spacer Stud Metric Thread int./i

Supplier's Site
Standoffs - 1842408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842408
Standoffs 1842408
Plastic Spacer Stud Metric Thread int./i

Plastic Spacer Stud Metric Thread int./i

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970060155
Standoffs & Spacers 970060155
Standoffs & Spacers WA-SPaIE Spacer Stud M2.5x6mm SW5

Standoffs & Spacers WA-SPaIE Spacer Stud M2.5x6mm SW5

Buy Now Datasheet
Standoff, Hex Female-Female, 6Mm, M2.5; Standoff Material Wurth Elektronik - 94AC5969 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 6Mm, M2.5; Standoff Material Wurth Elektronik
94AC5969
Standoff, Hex Female-Female, 6Mm, M2.5; Standoff Material Wurth Elektronik 94AC5969
STANDOFF, HEX FEMALE-FEMALE, 6MM, M2.5; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:6mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 6MM, M2.5; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12981-ND 1841703 970060155 94AC5969
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 6Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details