Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970050321

Description
"Hex Spacer Threaded M3x0.5 Steel 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10520-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10520-ND
Board Spacers, Standoffs 732-10520-ND
"Hex Spacer Threaded M3x0.5 Steel 0.197"" (5.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.197"" (5.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 5Mm, M3; Standoff Material Wurth Elektronik - 57AC7946 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 5Mm, M3; Standoff Material Wurth Elektronik
57AC7946
Standoff, Hex Female-Female, 5Mm, M3; Standoff Material Wurth Elektronik 57AC7946
STANDOFF, HEX FEMALE-FEMALE, 5MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:5mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 5MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:5mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10520-ND 57AC7946
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 5Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details