Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970050144

Description
"Hex Spacer Threaded M2.5 Brass 0.197"" (5.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M2.5 Brass 0.197"" (5.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12787-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12787-ND
Board Spacers, Standoffs 732-12787-ND
"Hex Spacer Threaded M2.5 Brass 0.197"" (5.00mm) Silver"

"Hex Spacer Threaded M2.5 Brass 0.197"" (5.00mm) Silver"

Buy Now Datasheet
Standoffs - 2052903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052903
Standoffs 2052903
WA-SBRIIBrass Standoff M2.5 x 5 mm F/F

WA-SBRIIBrass Standoff M2.5 x 5 mm F/F

Supplier's Site
Standoffs - 2052902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052902
Standoffs 2052902
WA-SBRIIBrass Standoff M2.5 x 5 mm F/F

WA-SBRIIBrass Standoff M2.5 x 5 mm F/F

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970050144
Standoffs & Spacers 970050144
Standoffs & Spacers WA-SBRII M2.5x5mm SW4

Standoffs & Spacers WA-SBRII M2.5x5mm SW4

Buy Now Datasheet
Standoff, Hex Female-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik - 94AC5957 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik
94AC5957
Standoff, Hex Female-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik 94AC5957
STANDOFF, HEX FEMALE-FEMALE, 5MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:5mm; Product Range:WA-SBRII Series; Overall Length:5mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 5MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:5mm; Product Range:WA-SBRII Series; Overall Length:5mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12787-ND 2052903 970050144 94AC5957
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers