Wurth Elektronik GmbH & Co. KG PCB Spacers 963010042

Description
Wurth Elektronik 963010042 Round Spacer
Request a Quote Datasheet
Description
Wurth Elektronik 963010042 Round Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1841734 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1841734
PCB Spacers 1841734
Wurth Elektronik 963010042 Round Spacer

Wurth Elektronik 963010042 Round Spacer

Supplier's Site
PCB Spacers - 1842488P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1842488P
PCB Spacers 1842488P
Wurth Elektronik 963010042 Round Spacer

Wurth Elektronik 963010042 Round Spacer

Supplier's Site
PCB Spacers - 1842488 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1842488
PCB Spacers 1842488
Wurth Elektronik 963010042 Round Spacer

Wurth Elektronik 963010042 Round Spacer

Supplier's Site
Board Spacers, Standoffs - 732-12754-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12754-ND
Board Spacers, Standoffs 732-12754-ND
"Round Spacer Unthreaded Brass 0.039"" (1.00mm) Silver"

"Round Spacer Unthreaded Brass 0.039"" (1.00mm) Silver"

Buy Now Datasheet
Spacer, Round, 1Mm, Brass; Spacer Type Wurth Elektronik - 94AC5924 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, 1Mm, Brass; Spacer Type Wurth Elektronik
94AC5924
Spacer, Round, 1Mm, Brass; Spacer Type Wurth Elektronik 94AC5924
SPACER, ROUND, 1MM, BRASS; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:1mm; Product Range:WA-SBRRO Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

SPACER, ROUND, 1MM, BRASS; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:1mm; Product Range:WA-SBRRO Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
963010042
Standoffs & Spacers 963010042
Standoffs & Spacers WA-SBRrO L1mm ID3.2mm ED6mm

Standoffs & Spacers WA-SBRrO L1mm ID3.2mm ED6mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1841734 1842488P 732-12754-ND 94AC5924 963010042
Product Name PCB Spacers PCB Spacers Board Spacers, Standoffs Spacer, Round, 1Mm, Brass; Spacer Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details