Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 960300021

Description
"Round Spacer Unthreaded Polyamide 1.181"" (30.00mm) Black"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Polyamide 1.181"" (30.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12737-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12737-ND
Board Spacers, Standoffs 732-12737-ND
"Round Spacer Unthreaded Polyamide 1.181"" (30.00mm) Black"

"Round Spacer Unthreaded Polyamide 1.181"" (30.00mm) Black"

Buy Now Datasheet
Spacer, Round, Polyamide, 30Mm; Spacer Type Wurth Elektronik - 94AC5907 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Polyamide, 30Mm; Spacer Type Wurth Elektronik
94AC5907
Spacer, Round, Polyamide, 30Mm; Spacer Type Wurth Elektronik 94AC5907
SPACER, ROUND, POLYAMIDE, 30MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:5mm; Inner Diameter:2.7mm; Overall Length:30mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SPACER, ROUND, POLYAMIDE, 30MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:5mm; Inner Diameter:2.7mm; Overall Length:30mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
960300021
Standoffs & Spacers 960300021
Standoffs & Spacers WA-SPaRO Rnd Spacer L30mm ID2.7mm ED5mm

Standoffs & Spacers WA-SPaRO Rnd Spacer L30mm ID2.7mm ED5mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12737-ND 94AC5907 960300021
Product Name Board Spacers, Standoffs Spacer, Round, Polyamide, 30Mm; Spacer Type Wurth Elektronik Standoffs & Spacers
Type & Shape Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Standoffs - 2240447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details