Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 960250021

Description
"Round Spacer Unthreaded Polyamide 0.984"" (25.00mm) Black"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Polyamide 0.984"" (25.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12733-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12733-ND
Board Spacers, Standoffs 732-12733-ND
"Round Spacer Unthreaded Polyamide 0.984"" (25.00mm) Black"

"Round Spacer Unthreaded Polyamide 0.984"" (25.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
960250021
Standoffs & Spacers 960250021
Standoffs & Spacers WA-SPaRO Rnd Spacer L25mm ID2.7mm ED5mm

Standoffs & Spacers WA-SPaRO Rnd Spacer L25mm ID2.7mm ED5mm

Buy Now Datasheet
Spacer, Round, Polyamide, 25Mm; Spacer Type Wurth Elektronik - 94AC5903 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Polyamide, 25Mm; Spacer Type Wurth Elektronik
94AC5903
Spacer, Round, Polyamide, 25Mm; Spacer Type Wurth Elektronik 94AC5903
SPACER, ROUND, POLYAMIDE, 25MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:5mm; Inner Diameter:2.7mm; Overall Length:25mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SPACER, ROUND, POLYAMIDE, 25MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:5mm; Inner Diameter:2.7mm; Overall Length:25mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12733-ND 960250021 94AC5903
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Polyamide, 25Mm; Spacer Type Wurth Elektronik
Type & Shape Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 1058202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Stainless Steel Standoffs - BSO4-032-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details