"Round Spacer Unthreaded Polyamide 0.787"" (20.00mm) Black"
SPACER, ROUND, POLYAMIDE, 20MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:20mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Standoffs & Spacers WA-SPaRO Rnd Spacer L20mm ID3.2mm ED6mm
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-12728-ND | 94AC5898 | 960200042 |
| Product Name | Board Spacers, Standoffs | Spacer, Round, Polyamide, 20Mm; Spacer Type Wurth Elektronik | Standoffs & Spacers |
| Type & Shape | Spacer; Round | Round | Standoff |