Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 960070021

Description
"Round Spacer Unthreaded Polyamide 0.276"" (7.00mm) Black"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Polyamide 0.276"" (7.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12683-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12683-ND
Board Spacers, Standoffs 732-12683-ND
"Round Spacer Unthreaded Polyamide 0.276"" (7.00mm) Black"

"Round Spacer Unthreaded Polyamide 0.276"" (7.00mm) Black"

Buy Now Datasheet
PCB Spacers - 1842134 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1842134
PCB Spacers 1842134
Wurth Elektronik 960070021 Round Spacer

Wurth Elektronik 960070021 Round Spacer

Supplier's Site
PCB Spacers - 1841783 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1841783
PCB Spacers 1841783
Wurth Elektronik 960070021 Round Spacer

Wurth Elektronik 960070021 Round Spacer

Supplier's Site
Spacer, Round, Polyamide, 7Mm; Spacer Type Wurth Elektronik - 94AC5853 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Polyamide, 7Mm; Spacer Type Wurth Elektronik
94AC5853
Spacer, Round, Polyamide, 7Mm; Spacer Type Wurth Elektronik 94AC5853
SPACER, ROUND, POLYAMIDE, 7MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:5mm; Inner Diameter:2.7mm; Overall Length:7mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SPACER, ROUND, POLYAMIDE, 7MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:5mm; Inner Diameter:2.7mm; Overall Length:7mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
960070021
Standoffs & Spacers 960070021
Standoffs & Spacers WA-SPaRO Rnd Spacer L7mm ID2.7mm ED5mm

Standoffs & Spacers WA-SPaRO Rnd Spacer L7mm ID2.7mm ED5mm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12683-ND 1842134 94AC5853 960070021
Product Name Board Spacers, Standoffs PCB Spacers Spacer, Round, Polyamide, 7Mm; Spacer Type Wurth Elektronik Standoffs & Spacers
Type & Shape Spacer; Round PCB Support (No Hole / Solid Post) Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details