Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 960060084

Description
"Round Spacer Unthreaded Polyamide 0.236"" (6.00mm) Black"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Polyamide 0.236"" (6.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12679-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12679-ND
Board Spacers, Standoffs 732-12679-ND
"Round Spacer Unthreaded Polyamide 0.236"" (6.00mm) Black"

"Round Spacer Unthreaded Polyamide 0.236"" (6.00mm) Black"

Buy Now Datasheet
PCB Spacers - 1842577 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1842577
PCB Spacers 1842577
Wurth Elektronik 960060084 Round Spacer

Wurth Elektronik 960060084 Round Spacer

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
960060084
Standoffs & Spacers 960060084
Standoffs & Spacers WA-SPaRO Rnd Spacer L6mm ID4.2mm ED8mm

Standoffs & Spacers WA-SPaRO Rnd Spacer L6mm ID4.2mm ED8mm

Buy Now Datasheet
Spacer, Round, Polyamide, 6Mm; Spacer Type Wurth Elektronik - 94AC5849 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Polyamide, 6Mm; Spacer Type Wurth Elektronik
94AC5849
Spacer, Round, Polyamide, 6Mm; Spacer Type Wurth Elektronik 94AC5849
SPACER, ROUND, POLYAMIDE, 6MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:6mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SPACER, ROUND, POLYAMIDE, 6MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:6mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12679-ND 1842577 960060084 94AC5849
Product Name Board Spacers, Standoffs PCB Spacers Standoffs & Spacers Spacer, Round, Polyamide, 6Mm; Spacer Type Wurth Elektronik
Type & Shape Spacer; Round PCB Support (No Hole / Solid Post) Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 2212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details