4.7µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Wurth Elektronik 890334027030CS
Wurth Elektronik 890334027030CS
SUPPRESSION CAP, 4.7UF, CLASS X2, 310V ROHS COMPLIANT: YES
CAP FILM 4.7UF 10% 310VAC RADIAL
CAP FILM 4.7UF 10% 310VAC RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11878-ND | 2620922 | 55AK5493 | 890334027030CS | 890334027030CS |
| Product Name | Film Capacitors | Film Capacitors | Suppression Cap, 4.7Uf, Class X2, 310V Rohs Compliant Wurth Elektronik | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |