Wurth Elektronik GmbH & Co. KG Film Capacitors 890334025020CS

Description
0.12µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.12µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 732-5749-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
732-5749-ND
Film Capacitors 732-5749-ND
0.12µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.12µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor, Film, Polypropylene, 0.12Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik - 93X5067 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Polypropylene, 0.12Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik
93X5067
Capacitor, Film, Polypropylene, 0.12Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik 93X5067
CAPACITOR, FILM, POLYPROPYLENE, 0.12UF, 310VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR, FILM, POLYPROPYLENE, 0.12UF, 310VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 890334025020CS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
890334025020CS
Film Capacitors 890334025020CS
CAP FILM 0.12UF 10% 310VAC RAD

CAP FILM 0.12UF 10% 310VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - 890334025020CS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
890334025020CS
Capacitors - Film Capacitors 890334025020CS
CAP FILM 0.12UF 10% 310VAC RAD

CAP FILM 0.12UF 10% 310VAC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-5749-ND 93X5067 890334025020CS 890334025020CS
Product Name Film Capacitors Capacitor, Film, Polypropylene, 0.12Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 104PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers