0.22µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
Wurth Elektronik 890324026003CS
CAPACITOR, FILM, POLYPROPYLENE, 0.22UF, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes
CAP FILM 0.22UF 10% 275VAC RAD
CAP FILM 0.22UF 10% 275VAC RAD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-5808-ND | 1637731 | 93X5026 | 890324026003CS | 890324026003CS |
| Product Name | Film Capacitors | Film Capacitors | Capacitor, Film, Polypropylene, 0.22Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |