Wurth Elektronik GmbH & Co. KG Film Capacitors 890324025022CS

Description
0.15µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 732-5800-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
732-5800-ND
Film Capacitors 732-5800-ND
0.15µF Film Capacitor 275V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 275V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors 890324025022CS
CAP FILM 0.15UF 10% 275VAC RAD

CAP FILM 0.15UF 10% 275VAC RAD

Supplier's Site
Film Capacitors - 890324025022CS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
890324025022CS
Film Capacitors 890324025022CS
CAP FILM 0.15UF 10% 275VAC RAD

CAP FILM 0.15UF 10% 275VAC RAD

Supplier's Site Datasheet
Capacitor, Film, Polypropylene, 0.15Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik - 93X5018 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Polypropylene, 0.15Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik
93X5018
Capacitor, Film, Polypropylene, 0.15Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik 93X5018
CAPACITOR, FILM, POLYPROPYLENE, 0.15UF, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

CAPACITOR, FILM, POLYPROPYLENE, 0.15UF, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-5800-ND 890324025022CS 890324025022CS 93X5018
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Polypropylene, 0.15Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers