Wurth Elektronik GmbH & Co. KG Film Capacitors 890324023017CS

Description
0.056µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 732-5780-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
732-5780-ND
Film Capacitors 732-5780-ND
0.056µF Film Capacitor 275V Polypropylene (PP), Metallized Radial

0.056µF Film Capacitor 275V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 890324023017CS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
890324023017CS
Capacitors - Film Capacitors 890324023017CS
CAP FILM 0.056UF 10% 275VAC RAD

CAP FILM 0.056UF 10% 275VAC RAD

Supplier's Site
Film Capacitors - 890324023017CS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
890324023017CS
Film Capacitors 890324023017CS
CAP FILM 0.056UF 10% 275VAC RAD

CAP FILM 0.056UF 10% 275VAC RAD

Supplier's Site Datasheet
Capacitor, Film, Polypropylene, 0.056Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik - 93X4998 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Polypropylene, 0.056Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik
93X4998
Capacitor, Film, Polypropylene, 0.056Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik 93X4998
CAPACITOR, FILM, POLYPROPYLENE, 0.056UF, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.065µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

CAPACITOR, FILM, POLYPROPYLENE, 0.056UF, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.065µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-5780-ND 890324023017CS 890324023017CS 93X4998
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Polypropylene, 0.056Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPR630KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details