0.047µF Film Capacitor 630V Polypropylene (PP), Metallized Radial
Film Capacitors WCAP-FTBP 630V 47nF 5%
Film Capacitors WCAP-FTBP 630V 47nF 5%
CAP FILM 0.047UF 5% 630VDC RAD
CAP, 0.047UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.047UF 5% 630VDC RAD
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11821-ND | 2759532 | 890303323004CS | 66AH2859 | 890303323004CS |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.047Uf, 630V, Film, Radial Rohs Compliant Wurth Elektronik | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |