0.22µF Film Capacitor 250V Polyester, Metallized Radial
CAP FILM 0.22UF 10% 250VDC RAD
CAP FILM 0.22UF 10% 250VDC RAD
CAP, 0.22UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11816-ND | 890273423002CS | 890273423002CS | 66AH2835 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.22Uf, 250V, Film, Radial Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |