Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885382208008

Description
270pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-885382208008DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-885382208008DKR-ND
Ceramic Capacitors 732-885382208008DKR-ND
270pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

270pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-885382208008CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-885382208008CT-ND
Ceramic Capacitors 732-885382208008CT-ND
270pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

270pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-885382208008TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-885382208008TR-ND
Ceramic Capacitors 732-885382208008TR-ND
270pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

270pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 270Pf, 500V, Mlcc, 1206; Capacitance Wurth Elektronik - 85AC2748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 500V, Mlcc, 1206; Capacitance Wurth Elektronik
85AC2748
Cap, 270Pf, 500V, Mlcc, 1206; Capacitance Wurth Elektronik 85AC2748
CAP, 270PF, 500V, MLCC, 1206; Capacitance:270pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSST Series; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 500V, MLCC, 1206; Capacitance:270pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSST Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-885382208008DKR-ND 732-885382208008CT-ND 85AC2748
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 270Pf, 500V, Mlcc, 1206; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details