Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012208012

Description
0.68µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7684-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7684-6-ND
Ceramic Capacitors 732-7684-6-ND
0.68µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7684-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7684-2-ND
Ceramic Capacitors 732-7684-2-ND
0.68µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7684-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7684-1-ND
Ceramic Capacitors 732-7684-1-ND
0.68µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.68Μf, 10V, 10%, X7R, 1206; Capacitance Wurth Elektronik - 45AC8647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 10V, 10%, X7R, 1206; Capacitance Wurth Elektronik
45AC8647
Cap, 0.68Μf, 10V, 10%, X7R, 1206; Capacitance Wurth Elektronik 45AC8647
CAP, 0.68µF, 10V, 10%, X7R, 1206; Capacitance:0.68µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.68µF, 10V, 10%, X7R, 1206; Capacitance:0.68µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-7684-6-ND 732-7684-2-ND 45AC8647
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.68Μf, 10V, 10%, X7R, 1206; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers