100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Wurth Elektronik 885012206077
Wurth Elektronik 885012206077
Wurth Elektronik 885012206077
Multilayer Ceramic Capacitor, WCAP-CSGP Series, 100 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-7995-1-ND | 732-7995-6-ND | 8392916P | 8392916 | 75Y6032 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, Wcap-Csgp Series, 100 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |