Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012106022

Description
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7919-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7919-2-ND
Ceramic Capacitors 732-7919-2-ND
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7919-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7919-1-ND
Ceramic Capacitors 732-7919-1-ND
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7919-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7919-6-ND
Ceramic Capacitors 732-7919-6-ND
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor, Mlcc, X5R, 1Uf, 25V, 0603; Capacitance Wurth Elektronik - 75Y6002 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 1Uf, 25V, 0603; Capacitance Wurth Elektronik
75Y6002
Capacitor, Mlcc, X5R, 1Uf, 25V, 0603; Capacitance Wurth Elektronik 75Y6002
CAPACITOR, MLCC, X5R, 1UF, 25V, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:WCAP-CSGP Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 1UF, 25V, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:WCAP-CSGP Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-7919-2-ND 732-7919-6-ND 75Y6002
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, X5R, 1Uf, 25V, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details