Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012106014

Description
0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7911-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7911-2-ND
Ceramic Capacitors 732-7911-2-ND
0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7911-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7911-1-ND
Ceramic Capacitors 732-7911-1-ND
0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7911-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7911-6-ND
Ceramic Capacitors 732-7911-6-ND
0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 16V, 20%, X5R, 0603; Capacitance Wurth Elektronik - 45AC8466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 16V, 20%, X5R, 0603; Capacitance Wurth Elektronik
45AC8466
Cap, 0.33Μf, 16V, 20%, X5R, 0603; Capacitance Wurth Elektronik 45AC8466
CAP, 0.33µF, 16V, 20%, X5R, 0603; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 16V, 20%, X5R, 0603; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-7911-2-ND 732-7911-6-ND 45AC8466
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 16V, 20%, X5R, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details