Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012106011

Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7908-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7908-2-ND
Ceramic Capacitors 732-7908-2-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7908-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7908-6-ND
Ceramic Capacitors 732-7908-6-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7908-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7908-1-ND
Ceramic Capacitors 732-7908-1-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8393016 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8393016
MLCCs - Multilayer Ceramic Capacitors 8393016
Wurth Elektronik 885012106011

Wurth Elektronik 885012106011

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1637210 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1637210
MLCCs - Multilayer Ceramic Capacitors 1637210
Wurth Elektronik 885012106011

Wurth Elektronik 885012106011

Supplier's Site
Cap, 2.2Μf, 10V, 20%, X5R, 0603; Capacitance Wurth Elektronik - 15AC9329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 20%, X5R, 0603; Capacitance Wurth Elektronik
15AC9329
Cap, 2.2Μf, 10V, 20%, X5R, 0603; Capacitance Wurth Elektronik 15AC9329
CAP, 2.2µF, 10V, 20%, X5R, 0603; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, 20%, X5R, 0603; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7908-2-ND 732-7908-6-ND 8393016 15AC9329
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2.2Μf, 10V, 20%, X5R, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers