Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012007083

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12193-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12193-2-ND
Ceramic Capacitors 732-12193-2-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12193-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12193-6-ND
Ceramic Capacitors 732-12193-6-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12193-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12193-1-ND
Ceramic Capacitors 732-12193-1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2634037 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634037
MLCCs - Multilayer Ceramic Capacitors 2634037
Wurth Elektronik 885012007083

Wurth Elektronik 885012007083

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2634036 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634036
MLCCs - Multilayer Ceramic Capacitors 2634036
Wurth Elektronik 885012007083

Wurth Elektronik 885012007083

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2634037P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634037P
MLCCs - Multilayer Ceramic Capacitors 2634037P
Wurth Elektronik 885012007083

Wurth Elektronik 885012007083

Supplier's Site
Cap, 150Pf, 100V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik - 45AC8360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 100V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik
45AC8360
Cap, 150Pf, 100V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik 45AC8360
CAP, 150PF, 100V, 5%, C0G/NP0, 0805; Capacitance:150pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 150PF, 100V, 5%, C0G/NP0, 0805; Capacitance:150pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-12193-2-ND 732-12193-6-ND 2634037 45AC8360
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 150Pf, 100V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers