Wurth Elektronik 885012007048
3.3pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3.3pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3.3pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, MLCC, NP0, 3.3PF, 50V, 0805; Capacitance:3.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 486197 | 732-7844-6-ND | 732-7844-2-ND | 04AJ6107 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Np0, 3.3Pf, 50V, 0805; Capacitance Wurth Elektronik |
| Technology | Multilayer | |||
| Applications | Automotive | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |