Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012007039

Description
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7838-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7838-6-ND
Ceramic Capacitors 732-7838-6-ND
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7838-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7838-1-ND
Ceramic Capacitors 732-7838-1-ND
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7838-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7838-2-ND
Ceramic Capacitors 732-7838-2-ND
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 486187 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
486187
MLCCs - Multilayer Ceramic Capacitors 486187
Wurth Elektronik 885012007039

Wurth Elektronik 885012007039

Supplier's Site
Cap, 680Pf, 25V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik - 15AC9312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 25V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik
15AC9312
Cap, 680Pf, 25V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik 15AC9312
CAP, 680PF, 25V, 5%, C0G/NP0, 0805; Capacitance:680pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 680PF, 25V, 5%, C0G/NP0, 0805; Capacitance:680pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7838-6-ND 732-7838-1-ND 486187 15AC9312
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 680Pf, 25V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers