Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012006078

Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12041-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12041-6-ND
Ceramic Capacitors 732-12041-6-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12041-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12041-2-ND
Ceramic Capacitors 732-12041-2-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12041-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12041-1-ND
Ceramic Capacitors 732-12041-1-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik - 45AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik
45AC8308
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik 45AC8308
CAP, 68PF, 100V, 5%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 68PF, 100V, 5%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-12041-6-ND 732-12041-2-ND 45AC8308
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers