Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012005045

Description
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7460-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7460-2-ND
Ceramic Capacitors 732-7460-2-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7460-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7460-6-ND
Ceramic Capacitors 732-7460-6-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7460-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7460-1-ND
Ceramic Capacitors 732-7460-1-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2633889 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633889
MLCCs - Multilayer Ceramic Capacitors 2633889
Wurth Elektronik 885012005045

Wurth Elektronik 885012005045

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2633890P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633890P
MLCCs - Multilayer Ceramic Capacitors 2633890P
Wurth Elektronik 885012005045

Wurth Elektronik 885012005045

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2633890 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633890
MLCCs - Multilayer Ceramic Capacitors 2633890
Wurth Elektronik 885012005045

Wurth Elektronik 885012005045

Supplier's Site
Cap, 68Pf, 25V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik - 15AC9279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 25V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik
15AC9279
Cap, 68Pf, 25V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik 15AC9279
CAP, 68PF, 25V, 5%, C0G/NP0, 0402; Capacitance:68pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 68PF, 25V, 5%, C0G/NP0, 0402; Capacitance:68pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7460-2-ND 732-7460-6-ND 2633889 15AC9279
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 68Pf, 25V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details