CAP ALUMHYB 150UF 20% 16V SMD
CAP ALUMHYB 150UF 20% 16V SMD
CAP ALUMHYB 150UF 20% 16V SMD
Wurth Elektronik 875585344003
Wurth Elektronik 875585344003
Wurth Elektronik 875585344003
CAP ALUM HYB 150UF 20% 16V SMD
| DigiKey | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-875585344003DKR-ND | 732-875585344003CT-ND | 2759461 | 875585344003 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |