Wurth Elektronik GmbH & Co. KG Aluminum - Polymer Capacitors 875575857007

Description
CAP ALUM HYBRID 68UF 20% 63V SMD
Request a Quote Datasheet
Description
CAP ALUM HYBRID 68UF 20% 63V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 732-875575857007CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-875575857007CT-ND
Aluminum - Polymer Capacitors 732-875575857007CT-ND
CAP ALUM HYBRID 68UF 20% 63V SMD

CAP ALUM HYBRID 68UF 20% 63V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 732-875575857007TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-875575857007TR-ND
Aluminum - Polymer Capacitors 732-875575857007TR-ND
CAP ALUM HYBRID 68UF 20% 63V SMD

CAP ALUM HYBRID 68UF 20% 63V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 732-875575857007DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-875575857007DKR-ND
Aluminum - Polymer Capacitors 732-875575857007DKR-ND
CAP ALUM HYBRID 68UF 20% 63V SMD

CAP ALUM HYBRID 68UF 20% 63V SMD

Buy Now Datasheet
Polymer Capacitors - 2759454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2759454P
Polymer Capacitors 2759454P
Wurth Elektronik 875575857007

Wurth Elektronik 875575857007

Supplier's Site
Polymer Capacitors - 2759453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2759453
Polymer Capacitors 2759453
Wurth Elektronik 875575857007

Wurth Elektronik 875575857007

Supplier's Site
Polymer Capacitors - 2759454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2759454
Polymer Capacitors 2759454
Wurth Elektronik 875575857007

Wurth Elektronik 875575857007

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 875575857007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
875575857007
Capacitors - Aluminum - Polymer Capacitors 875575857007
CAP ALUM HYB 68UF 20% 63V SMD

CAP ALUM HYB 68UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-875575857007CT-ND 732-875575857007DKR-ND 2759454P 875575857007
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers