Wurth Elektronik GmbH & Co. KG Cap, 22Uf, 16V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik 875135319002

Description
CAP, 22UF, 16V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage Rating:16V; AE Capacitor Case:2917 [7343 Metric]; Product Range:WCAP-PHET Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 22UF, 16V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage Rating:16V; AE Capacitor Case:2917 [7343 Metric]; Product Range:WCAP-PHET Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 16V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik - 85AC2722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik
85AC2722
Cap, 22Uf, 16V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik 85AC2722
CAP, 22UF, 16V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage Rating:16V; AE Capacitor Case:2917 [7343 Metric]; Product Range:WCAP-PHET Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature RoHS Compliant: Yes

CAP, 22UF, 16V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage Rating:16V; AE Capacitor Case:2917 [7343 Metric]; Product Range:WCAP-PHET Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85AC2722
Product Name Cap, 22Uf, 16V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details