10µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
10µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
10µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
Wurth Elektronik 875116152001
Wurth Elektronik 875116152001
Wurth Elektronik 875116152001
Aluminum Organic Polymer Capacitors WCAP-PSHP 80V 10uF 20% ESR=45mOhms
CAP, 10UF, 80V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 10UF 20% 80V SMD
CAP ALUM POLY 10UF 20% 80V SMD
| DigiKey | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11978-2-ND | 732-11978-6-ND | 2570082P | 875116152001 | 57AK6922 | 875116152001 | 875116152001 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 10Uf, 80V, Alu Elec Smd, Polymer Rohs Compliant Wurth Elektronik | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |