12µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
12µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
12µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
Aluminum Organic Polymer Capacitors WCAP-PSHP 100V 12uF 20% ESR=45mOhms
CAP, 12UF, 100V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 12UF 20% 100V SMD
CAP ALUM POLY 12UF 20% 100V SMD
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11982-1-ND | 732-11982-6-ND | 875115957002 | 57AK6921 | 875115957002 | 875115957002 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 12Uf, 100V, Alu Elec Smd, Polymer Rohs Compliant Wurth Elektronik | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 12 microF | 12 microF | 12 microF | 12 microF |