Wurth Elektronik GmbH & Co. KG Aluminum - Polymer Capacitors 875036219019

Description
560µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 732-13351-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-13351-2-ND
Aluminum - Polymer Capacitors 732-13351-2-ND
560µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 2000 Hrs @ 105°C

560µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 875036219019 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
875036219019
Capacitors - Aluminum - Polymer Capacitors 875036219019
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 875036219019 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
875036219019
Aluminum - Polymer Capacitors 875036219019
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site Datasheet
Cap, 560Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik - 85AC2712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik
85AC2712
Cap, 560Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik 85AC2712
CAP, 560UF, 2V, ALU ELEC, POLYMER, 2917; Capacitance:560µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:WCAP-PHLE Series; ESR:0.0045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 560UF, 2V, ALU ELEC, POLYMER, 2917; Capacitance:560µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:WCAP-PHLE Series; ESR:0.0045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-13351-2-ND 875036219019 875036219019 85AC2712
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 560Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details