Wurth Elektronik GmbH & Co. KG Aluminum - Polymer Capacitors 875035019002

Description
180µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 732-13345-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-13345-2-ND
Aluminum - Polymer Capacitors 732-13345-2-ND
180µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

180µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 875035019002 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
875035019002
Aluminum - Polymer Capacitors 875035019002
CAP ALUM POLY 180UF 20% 4V SMD

CAP ALUM POLY 180UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 875035019002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
875035019002
Capacitors - Aluminum - Polymer Capacitors 875035019002
CAP ALUM POLY 180UF 20% 4V SMD

CAP ALUM POLY 180UF 20% 4V SMD

Supplier's Site
Cap, 180Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik - 85AC2706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik
85AC2706
Cap, 180Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik 85AC2706
CAP, 180UF, 4V, ALU ELEC, POLYMER, 2917; Capacitance:180µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:WCAP-PHLE Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 180UF, 4V, ALU ELEC, POLYMER, 2917; Capacitance:180µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:WCAP-PHLE Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-13345-2-ND 875035019002 875035019002 85AC2706
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 180Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details