Wurth Elektronik 865230643009 Capacitor
Wurth Elektronik 865230643009 Capacitor
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
SMD Aluminium Electrolytic Capacitor, WCAP-AS5H Series, 10 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD WCAP-AS5H 10uF 50V 20% SMD/SMT
CAP ALUM 10UF 20% 50V SMD
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8387857 | 732-8274-6-ND | 732-8274-2-ND | 40Y4164 | 865230643009 | 865230643009 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Wcap-As5H Series, 10 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | ||||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |