22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
Al Electrolytic Capacitors 22uF 25V
Al Electrolytic Capacitors 22uF 25V
Aluminum Electrolytic Capacitors - SMD WCAP-ASLU 22uF 25V 20% SMD/SMT
| DigiKey | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-865090442004DKR-ND | 732-865090442004CT-ND | 8387989 | 865090442004 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |