Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 865080645012

Description
Al Electrolytic Capacitors 47µF 50V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 47µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8391884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8391884P
Aluminium Capacitors 8391884P
Al Electrolytic Capacitors 47µF 50V

Al Electrolytic Capacitors 47µF 50V

Supplier's Site
Aluminium Capacitors - 8391884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8391884
Aluminium Capacitors 8391884
Al Electrolytic Capacitors 47µF 50V

Al Electrolytic Capacitors 47µF 50V

Supplier's Site
Aluminium Capacitors - 1635737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1635737
Aluminium Capacitors 1635737
Al Electrolytic Capacitors 47uF 50V

Al Electrolytic Capacitors 47uF 50V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-8457-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8457-1-ND
Aluminum Electrolytic Capacitors 732-8457-1-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8457-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8457-6-ND
Aluminum Electrolytic Capacitors 732-8457-6-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8457-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8457-2-ND
Aluminum Electrolytic Capacitors 732-8457-2-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
865080645012
Aluminum Electrolytic Capacitors - SMD 865080645012
Aluminum Electrolytic Capacitors - SMD WCAP-ASLI 47uF 50V 20% SMD/SMT

Aluminum Electrolytic Capacitors - SMD WCAP-ASLI 47uF 50V 20% SMD/SMT

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 865080645012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
865080645012
Capacitors - Aluminum Electrolytic Capacitors 865080645012
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik - 40Y4053 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik
40Y4053
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik 40Y4053
SMD Aluminium Electrolytic Capacitor, WCAP-ASLI Series, 47 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASLI Series, 47 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8391884P 8391884 732-8457-1-ND 732-8457-6-ND 865080645012 865080645012 40Y4053
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M200K042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers