Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 865080553013

Description
150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8512-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8512-6-ND
Aluminum Electrolytic Capacitors 732-8512-6-ND
150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8512-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8512-2-ND
Aluminum Electrolytic Capacitors 732-8512-2-ND
150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8512-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8512-1-ND
Aluminum Electrolytic Capacitors 732-8512-1-ND
150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
865080553013
Aluminum Electrolytic Capacitors - SMD 865080553013
Aluminum Electrolytic Capacitors - SMD WCAP-ASLI 150uF 35V 20% SMD/SMT

Aluminum Electrolytic Capacitors - SMD WCAP-ASLI 150uF 35V 20% SMD/SMT

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 150 F, 35 V, Radial Can Smd, 8 Mm Rohs Compliant Wurth Elektronik - 40Y4037 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 150 F, 35 V, Radial Can Smd, 8 Mm Rohs Compliant Wurth Elektronik
40Y4037
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 150 F, 35 V, Radial Can Smd, 8 Mm Rohs Compliant Wurth Elektronik 40Y4037
SMD Aluminium Electrolytic Capacitor, WCAP-ASLI Series, 150 F, 35 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASLI Series, 150 F, 35 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8512-6-ND 732-8512-2-ND 865080553013 40Y4037
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 150 F, 35 V, Radial Can Smd, 8 Mm Rohs Compliant Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details