Wurth Elektronik 865080243008 Capacitor
Wurth Elektronik 865080243008 Capacitor
150µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
150µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
150µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
CAP ALUM 150UF 20% 10V SMD
SMD Aluminium Electrolytic Capacitor, WCAP-ASLI Series, 150 F, 10 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD WCAP-ASLI 150uF 10V 20% SMD/SMT
| RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8392004 | 732-8491-6-ND | 732-8491-2-ND | 865080243008 | 40Y3981 | 865080243008 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 150 F, 10 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | ||||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |