Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 865060745003

Description
CAP ALUM 22UF 20% 63V SMD
Request a Quote Datasheet
Description
CAP ALUM 22UF 20% 63V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-865060745003DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-865060745003DKR-ND
Aluminum Electrolytic Capacitors 732-865060745003DKR-ND
CAP ALUM 22UF 20% 63V SMD

CAP ALUM 22UF 20% 63V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-865060745003TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-865060745003TR-ND
Aluminum Electrolytic Capacitors 732-865060745003TR-ND
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD

22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-865060745003CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-865060745003CT-ND
Aluminum Electrolytic Capacitors 732-865060745003CT-ND
CAP ALUM 22UF 20% 63V SMD

CAP ALUM 22UF 20% 63V SMD

Buy Now Datasheet
Cap, 22Μf, 63V, Smd; Ae Capacitor Case Wurth Elektronik - 48AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 63V, Smd; Ae Capacitor Case Wurth Elektronik
48AC8368
Cap, 22Μf, 63V, Smd; Ae Capacitor Case Wurth Elektronik 48AC8368
CAP, 22µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:63V; ESR:-; Product Range:WCAP-ASLL Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:63V; ESR:-; Product Range:WCAP-ASLL Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-865060745003DKR-ND 732-865060745003TR-ND 48AC8368
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 22Μf, 63V, Smd; Ae Capacitor Case Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers